Thomas & Betts Corporation Standard AC Switch CS15AC3-LACC8

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; LIGHT ALMOND COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; LIGHT ALMOND COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC3-LACC8 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS15AC3-LACC8
Standard AC Switch CS15AC3-LACC8
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; LIGHT ALMOND COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE

TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; LIGHT ALMOND COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS15AC3-LACC8
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
View Details
Toggle Switches - 2066975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-(on)
Pole & Throw Specifications Double Pole, Double Throw
View Details