Thomas & Betts Corporation Standard AC Switch CS15AC3-ICC8

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURREN
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURREN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC3-ICC8 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS15AC3-ICC8
Standard AC Switch CS15AC3-ICC8
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURREN

TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURREN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS15AC3-ICC8
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267087-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers