Thomas & Betts Corporation Standard AC Switch CS15AC3-I

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE AP
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE AP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC3-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS15AC3-I
Standard AC Switch CS15AC3-I
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE AP

TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE AP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS15AC3-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2067003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
Manual Starting Switch, Toggle Type - 600-N14 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details