Thomas & Betts Corporation Standard AC Switch CS15AC3-GRYCC8

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC3-GRYCC8 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS15AC3-GRYCC8
Standard AC Switch CS15AC3-GRYCC8
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT

TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; THREE WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRENT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS15AC3-GRYCC8
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 401696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details