Thomas & Betts Corporation Standard AC Switch CS15AC1-I

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC1-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS15AC1-I
Standard AC Switch CS15AC1-I
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE

TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; IVORY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS15AC1-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 419855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
View Details