Thomas & Betts Corporation Standard AC Switch CS15AC1-GRY

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE A
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC1-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS15AC1-GRY
Standard AC Switch CS15AC1-GRY
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE A

TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION GRADE A

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS15AC1-GRY
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details