OCCUPANCY SENSOR TYPE; 3.3 INCH DIA X 2.2 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, OPEN OFFICE, LUNCH, UTILITY, STORAGE AND COMPUTER ROOM WITH NO PARTITION OR OBSTRUCTION APPLICATION; 24 VDC VOLTAGE RATING; CEILING MOUNTING; 110
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | CS1200 |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |