3.3 INCH DIA X 2.2 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; RETAIL/OFFICE, INDUSTRIAL, INSTITUTIONAL, HEALTH CARE, EDUCATION, HOSPITALITY/LODGING APPLICATION; 120/277/347 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING; CEILING MOUNTING; 0 TO 800 W
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | CS1200-LV |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |