Thomas & Betts Corporation Duplex/Single Receptacle CRL5262-SCWB

Description
DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; APPLICATIO
Datasheet
Description
DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; APPLICATIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CRL5262-SCWB - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
CRL5262-SCWB
Duplex/Single Receptacle CRL5262-SCWB
DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; APPLICATIO

DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; APPLICATIO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CRL5262-SCWB
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609117-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 Sheet J Screw Mount Power Outlet; White - 83031210 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details