Thomas & Betts Corporation Locking Device Plug CRL515-P

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.69 INCH CORD SIZE; TURNLOK[R] BR
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.69 INCH CORD SIZE; TURNLOK[R] BR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CRL515-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
CRL515-P
Locking Device Plug CRL515-P
POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.69 INCH CORD SIZE; TURNLOK[R] BR

POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.69 INCH CORD SIZE; TURNLOK[R] BR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CRL515-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365695 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details