Thomas & Betts Corporation Duplex/Single Receptacle CRB5262-S

Description
SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION
Datasheet
Description
SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CRB5262-S - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
CRB5262-S
Duplex/Single Receptacle CRB5262-S
SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION

SMOOTH FACE DUPLEX TYPE; THERMOPLASTIC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); COMMERCIAL, HOSPITAL GRADE; UL 498, CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CRB5262-S
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Commercial; Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-B017 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Angled Receptacle - F43.56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details