Thomas & Betts Corporation Locking Device Receptacle CR6369

Description
SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DIAMET
Datasheet
Description
SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DIAMET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - CR6369 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
CR6369
Locking Device Receptacle CR6369
SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DIAMET

SINGLE LOCKING TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 1.98 INCH FACE OUTER DIAMET

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CR6369
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1815D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Outlet/Handy Box - 18793003 - Radwell International
Specs
Device Type Receptacle
Configuration IEC
View Details