Thomas & Betts Corporation Duplex/Single Receptacle CR6207

Description
DUPLEX TYPE; YELLOW COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985
Datasheet
Description
DUPLEX TYPE; YELLOW COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR6207 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
CR6207
Duplex/Single Receptacle CR6207
DUPLEX TYPE; YELLOW COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985

DUPLEX TYPE; YELLOW COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); CORROSION RESISTANT, DUST AND MOISTURE RESISTANT; OVERALL DIMENSION 2.985

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CR6207
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Argentina AR1-10R Snap-in AC Power Outlet - 741W-F/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Connector - K41S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
6 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details