ABB Inc. Pluggable PCB Interface Relays CR-P Series

Description
The pluggable interface relays of the CR-P range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The CR-P range offers highest current switching in an IP67 rated relay housing. Furthermore, 9 different coil voltages are available to suit world wide applications and even gold contact version are available which is essential when it comes to switch sensitive signals. Main benefits Switching high contacts on a small foot print Suitable for harsh environments with IP67 rating Customizable with pluggable function modules Main features 9 different coil voltages 12-110 V DC / 24-230 V AC 1 c/o contact (16 A) or 2 c/o contact version (8 A) Optional gold plated contacts available Logic and standard sockets Cadmium free contact material Pluggable function modules such as RC elements and varistors available
Description
The pluggable interface relays of the CR-P range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The CR-P range offers highest current switching in an IP67 rated relay housing. Furthermore, 9 different coil voltages are available to suit world wide applications and even gold contact version are available which is essential when it comes to switch sensitive signals. Main benefits Switching high contacts on a small foot print Suitable for harsh environments with IP67 rating Customizable with pluggable function modules Main features 9 different coil voltages 12-110 V DC / 24-230 V AC 1 c/o contact (16 A) or 2 c/o contact version (8 A) Optional gold plated contacts available Logic and standard sockets Cadmium free contact material Pluggable function modules such as RC elements and varistors available

Suppliers

Company
Product
Description
Supplier Links
Pluggable PCB Interface Relays - CR-P Series - ABB Inc.
Memphis, TN, United States
Pluggable PCB Interface Relays
CR-P Series
Pluggable PCB Interface Relays CR-P Series
The pluggable interface relays of the CR-P range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The CR-P range offers highest current switching in an IP67 rated relay housing. Furthermore, 9 different coil voltages are available to suit world wide applications and even gold contact version are available which is essential when it comes to switch sensitive signals. Main benefits Switching high contacts on a small foot print Suitable for harsh environments with IP67 rating Customizable with pluggable function modules Main features 9 different coil voltages 12-110 V DC / 24-230 V AC 1 c/o contact (16 A) or 2 c/o contact version (8 A) Optional gold plated contacts available Logic and standard sockets Cadmium free contact material Pluggable function modules such as RC elements and varistors available

The pluggable interface relays of the CR-P range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The CR-P range offers highest current switching in an IP67 rated relay housing. Furthermore, 9 different coil voltages are available to suit world wide applications and even gold contact version are available which is essential when it comes to switch sensitive signals.

Main benefits

  • Switching high contacts on a small foot print
  • Suitable for harsh environments with IP67 rating
  • Customizable with pluggable function modules

Main features

  • 9 different coil voltages 12-110 V DC / 24-230 V AC
  • 1 c/o contact (16 A) or 2 c/o contact version (8 A)
  • Optional gold plated contacts available
  • Logic and standard sockets
  • Cadmium free contact material
  • Pluggable function modules such as RC elements and varistors available
Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Electromechanical Relays
Product Number CR-P Series
Product Name Pluggable PCB Interface Relays
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
Approvals ANSI/UL, CAN/CSA, VDE, EAC, CCC, RMRS, CE
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA02.0624S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers