Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053104-CR-M024DC4L
Termination: Screw
Contact Material: Silver
Length: 21.2 mm
Mounting: SMD (SMT)
Height: 35.6 mm
Resistance: 640 Ω
Categories: OEM Parts(C-E)
Case / Package: Module
Max Input Voltage: 26.4 V
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 27.5 mm
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 19.2 V
Turn-On Delay Time: 13 ms
Turn-Off Delay Time: 3 ms
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053104-CR-M024DC4L |
| Product Name | OEM Parts - OEM Parts (C - E) - CR-M024DC4L |