ABB Inc. Pluggable Miniature Interface Relays CR-M Series

Description
The pluggable interface relays of the CR-M range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The CR-M range offers up to 4 contacts in one relay and a built in test button which makes a circuit check fast and easy. 12 different coil voltages are available to suit world wide applications and even gold contact version are available which is essential when it comes to switch sensitive signals. Main benefits 4 contacts in one relay reduce wiring time Manual test button reduce testing time Customizable with pluggable function modules Main features 12 different coil voltages 12-220 V DC / 24-230 V AC 2 c/o contacts (12 A), 3 c/o contacts (10 A) or 4 c/o contacts (6 A) Optional gold plated contacts available Integrated test button for manual actuation and locking of the output contacts Logic and standard sockets Pluggable function modules such as RC elements and varistors available
Description
The pluggable interface relays of the CR-M range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The CR-M range offers up to 4 contacts in one relay and a built in test button which makes a circuit check fast and easy. 12 different coil voltages are available to suit world wide applications and even gold contact version are available which is essential when it comes to switch sensitive signals. Main benefits 4 contacts in one relay reduce wiring time Manual test button reduce testing time Customizable with pluggable function modules Main features 12 different coil voltages 12-220 V DC / 24-230 V AC 2 c/o contacts (12 A), 3 c/o contacts (10 A) or 4 c/o contacts (6 A) Optional gold plated contacts available Integrated test button for manual actuation and locking of the output contacts Logic and standard sockets Pluggable function modules such as RC elements and varistors available

Suppliers

Company
Product
Description
Supplier Links
Pluggable Miniature Interface Relays - CR-M Series - ABB Inc.
Memphis, TN, United States
Pluggable Miniature Interface Relays
CR-M Series
Pluggable Miniature Interface Relays CR-M Series
The pluggable interface relays of the CR-M range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The CR-M range offers up to 4 contacts in one relay and a built in test button which makes a circuit check fast and easy. 12 different coil voltages are available to suit world wide applications and even gold contact version are available which is essential when it comes to switch sensitive signals. Main benefits 4 contacts in one relay reduce wiring time Manual test button reduce testing time Customizable with pluggable function modules Main features 12 different coil voltages 12-220 V DC / 24-230 V AC 2 c/o contacts (12 A), 3 c/o contacts (10 A) or 4 c/o contacts (6 A) Optional gold plated contacts available Integrated test button for manual actuation and locking of the output contacts Logic and standard sockets Pluggable function modules such as RC elements and varistors available

The pluggable interface relays of the CR-M range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The CR-M range offers up to 4 contacts in one relay and a built in test button which makes a circuit check fast and easy. 12 different coil voltages are available to suit world wide applications and even gold contact version are available which is essential when it comes to switch sensitive signals.

Main benefits

  • 4 contacts in one relay reduce wiring time
  • Manual test button reduce testing time
  • Customizable with pluggable function modules

Main features

  • 12 different coil voltages 12-220 V DC / 24-230 V AC
  • 2 c/o contacts (12 A), 3 c/o contacts (10 A) or 4 c/o contacts (6 A)
  • Optional gold plated contacts available
  • Integrated test button for manual actuation and locking of the output contacts
  • Logic and standard sockets
  • Pluggable function modules such as RC elements and varistors available
Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Electromechanical Relays
Product Number CR-M Series
Product Name Pluggable Miniature Interface Relays
Relay Type General
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Features Push-to-Test Button
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1372129 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details