ABB Process Automation Division Conn, Mains Plug, 16A, 25V, Violet; Current Rating Abb CPT 316

Description
CONN, MAINS PLUG, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 16A, 25V, Violet; Current Rating Abb - 39X8298 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 16A, 25V, Violet; Current Rating Abb
39X8298
Conn, Mains Plug, 16A, 25V, Violet; Current Rating Abb 39X8298
CONN, MAINS PLUG, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS PLUG, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39X8298
Product Name Conn, Mains Plug, 16A, 25V, Violet; Current Rating Abb
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details