ABB Process Automation Division Conn, Mains Plug, 16A, 25V, Violet; Current Rating Abb CPT 216

Description
CONN, MAINS PLUG, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes
Description
CONN, MAINS PLUG, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 16A, 25V, Violet; Current Rating Abb - 39X8297 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 16A, 25V, Violet; Current Rating Abb
39X8297
Conn, Mains Plug, 16A, 25V, Violet; Current Rating Abb 39X8297
CONN, MAINS PLUG, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

CONN, MAINS PLUG, 16A, 25V, VIOLET; Current Rating:16A; Voltage Rating VAC:25V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P; Connector Colour:Violet; IP Rating:IP44; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39X8297
Product Name Conn, Mains Plug, 16A, 25V, Violet; Current Rating Abb
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-005 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details