ABB AB Red 2In Thin-Wall Tubing On A 100Ft Abb - Thomas & Betts CPO2000-2-C

Description
RED 2IN THIN-WALL TUBING ON A 100FT
Description
RED 2IN THIN-WALL TUBING ON A 100FT

Suppliers

Company
Product
Description
Supplier Links
Red 2In Thin-Wall Tubing On A 100Ft Abb - Thomas & Betts - 46K1726 - Newark, An Avnet Company
Chicago, IL, United States
Red 2In Thin-Wall Tubing On A 100Ft Abb - Thomas & Betts
46K1726
Red 2In Thin-Wall Tubing On A 100Ft Abb - Thomas & Betts 46K1726
RED 2IN THIN-WALL TUBING ON A 100FT

RED 2IN THIN-WALL TUBING ON A 100FT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46K1726
Product Name Red 2In Thin-Wall Tubing On A 100Ft Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details