ABB Process Automation Division Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb CP1-30G-10

Description
PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb - 14AC1031 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb
14AC1031
Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb 14AC1031
PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton - 79652266 - Radwell International
Willingboro, NJ, United States
Pushbutton
79652266
Pushbutton 79652266
PUSHBUTTON, MOMENTARY, 1NO, FLUSH, GREEN, NON-ILLUMINATED, CHROME PLASTIC. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, MOMENTARY, 1NO, FLUSH, GREEN, NON-ILLUMINATED, CHROME PLASTIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 14AC1031 79652266
Product Name Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-12EY - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Push Button Switches - 1116530 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Tactile Switches - 486-7030-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details