ABB Process Automation Division Switch, Pushbutton, Mom, Yellow; Switch Operation Abb CP1-10Y-20

Description
SWITCH, PUSHBUTTON, MOM, YELLOW; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact VoltageRoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, MOM, YELLOW; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Mom, Yellow; Switch Operation Abb - 38K0556 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Mom, Yellow; Switch Operation Abb
38K0556
Switch, Pushbutton, Mom, Yellow; Switch Operation Abb 38K0556
SWITCH, PUSHBUTTON, MOM, YELLOW; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact VoltageRoHS Compliant: Yes

SWITCH, PUSHBUTTON, MOM, YELLOW; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-NO; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 38K0556
Product Name Switch, Pushbutton, Mom, Yellow; Switch Operation Abb
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm LED Module 800F PB - 800F-BN3G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details