ABB Process Automation Division Switch, Pushbutton, Mom, Red; Switch Operation Abb CP1-10R-20

Description
SWITCH, PUSHBUTTON, MOM, RED; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact Voltage ACRoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, MOM, RED; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact Voltage ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Mom, Red; Switch Operation Abb - 38K0554 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Mom, Red; Switch Operation Abb
38K0554
Switch, Pushbutton, Mom, Red; Switch Operation Abb 38K0554
SWITCH, PUSHBUTTON, MOM, RED; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact Voltage ACRoHS Compliant: Yes

SWITCH, PUSHBUTTON, MOM, RED; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-NO; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact Voltage ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 38K0554
Product Name Switch, Pushbutton, Mom, Red; Switch Operation Abb
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AMJ4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11BP-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
22mm Momentary Push Button 800F PB - 800FD-F2X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details