ABB Process Automation Division Pushbutton Switch, Spst-Nc, 1.5A, Screw; Product Range Abb CP1-10R-01

Description
PUSHBUTTON SWITCH, SPST-NC, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NC, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-Nc, 1.5A, Screw; Product Range Abb - 14AC1025 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-Nc, 1.5A, Screw; Product Range Abb
14AC1025
Pushbutton Switch, Spst-Nc, 1.5A, Screw; Product Range Abb 14AC1025
PUSHBUTTON SWITCH, SPST-NC, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NC, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
ABBG Pushbutton Non-Illuminated - CP1-10R-01 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Pushbutton Non-Illuminated
CP1-10R-01
ABBG Pushbutton Non-Illuminated CP1-10R-01
COMPACT FLUSH PB MOM. RED, 1NC

COMPACT FLUSH PB MOM. RED, 1NC

Supplier's Site
Pushbutton - 5108298 - Radwell International
Willingboro, NJ, United States
Pushbutton
5108298
Pushbutton 5108298
PUSHBUTTON, COMPACT / MOMENTARY FUNCTION, FLUSH ACTUATOR / RED, NON-ILLUMINATED, 5 AMP, 300 VAC/DC MAX, 50/60 HZ, 1 NC, BLACK PLASTIC BEZEL. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, COMPACT / MOMENTARY FUNCTION, FLUSH ACTUATOR / RED, NON-ILLUMINATED, 5 AMP, 300 VAC/DC MAX, 50/60 HZ, 1 NC, BLACK PLASTIC BEZEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 14AC1025 CP1-10R-01 5108298
Product Name Pushbutton Switch, Spst-Nc, 1.5A, Screw; Product Range Abb ABBG Pushbutton Non-Illuminated Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TRM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 10770255 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Micro switches - M 630 - M 630-11-2-A50-934 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details