ABB Process Automation Division Switch, Pushbutton, Mom, Green; Switch Operation Abb CP1-10G-20

Description
SWITCH, PUSHBUTTON, MOM, GREEN; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, MOM, GREEN; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Mom, Green; Switch Operation Abb - 38K0552 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Mom, Green; Switch Operation Abb
38K0552
Switch, Pushbutton, Mom, Green; Switch Operation Abb 38K0552
SWITCH, PUSHBUTTON, MOM, GREEN; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-N O; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact Voltage RoHS Compliant: Yes

SWITCH, PUSHBUTTON, MOM, GREEN; Switch Operation:Momentary; Pushbutton Actuator Style:Flush; Contact Configuration:DPST-NO; Product Range:CP1 Series; Switch Terminals:Screw; IP Rating:IP69K; Contact Current Max:1.5A; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switch, Dpst-No, 1.5A, Screw; Product Range Abb - 14AC1023 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpst-No, 1.5A, Screw; Product Range Abb
14AC1023
Pushbutton Switch, Dpst-No, 1.5A, Screw; Product Range Abb 14AC1023
PUSHBUTTON SWITCH, DPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP69KRoHS Compliant: Yes

PUSHBUTTON SWITCH, DPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP69KRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 38K0552 14AC1023
Product Name Switch, Pushbutton, Mom, Green; Switch Operation Abb Pushbutton Switch, Dpst-No, 1.5A, Screw; Product Range Abb
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO Double Pole, Single Throw (DPST); DPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364701-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details