ABB Process Automation Division Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb CP1-10G-10

Description
PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb - 14AC1021 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb
14AC1021
Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb 14AC1021
PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton - 5108263 - Radwell International
Willingboro, NJ, United States
Pushbutton
5108263
Pushbutton 5108263
PUSHBUTTON, MOMENTARY, FLUSH, GREEN, 1 NO. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, MOMENTARY, FLUSH, GREEN, 1 NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 14AC1021 5108263
Product Name Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 630 - M 630-11-2-A30 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Tactile Switches - 486-7024-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Process Sealed Subminiature Pushbuttons - AB11AB-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers