ABB Inc. Three-phase Power Supplies CP-T Series

Description
CP-T Series Three-phase Power Supply Units The CP-T range of three-phase power supply units is the youngest member of ABB's power supply family. In terms of design and functionality, the new range perfectly supplements the existing products and extends the range appropriately. Main Benefits Solid state output for function monitoring and remote diagnostics To be used in 340 - 575 VAC or 480 - 820 VDC supply systems Continuously adjustable output voltage. Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length Main Features Rated output voltages 24 V, 48 VDC Rated output currents 5 A, 10 A, 20 A, 40 A Rated output powers 120 W, 240 W, 480 W, 960 W Typical efficiency of 93% Ambient temperature range during operation -40...+70 °C (480 W variants: -30...+70 °C) Free convection cooling (no forced cooling with ventilators)
Description
CP-T Series Three-phase Power Supply Units The CP-T range of three-phase power supply units is the youngest member of ABB's power supply family. In terms of design and functionality, the new range perfectly supplements the existing products and extends the range appropriately. Main Benefits Solid state output for function monitoring and remote diagnostics To be used in 340 - 575 VAC or 480 - 820 VDC supply systems Continuously adjustable output voltage. Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length Main Features Rated output voltages 24 V, 48 VDC Rated output currents 5 A, 10 A, 20 A, 40 A Rated output powers 120 W, 240 W, 480 W, 960 W Typical efficiency of 93% Ambient temperature range during operation -40...+70 °C (480 W variants: -30...+70 °C) Free convection cooling (no forced cooling with ventilators)

Suppliers

Company
Product
Description
Supplier Links
Three-phase Power Supplies - CP-T Series - ABB Inc.
Memphis, TN, United States
Three-phase Power Supplies
CP-T Series
Three-phase Power Supplies CP-T Series
CP-T Series Three-phase Power Supply Units The CP-T range of three-phase power supply units is the youngest member of ABB's power supply family. In terms of design and functionality, the new range perfectly supplements the existing products and extends the range appropriately. Main Benefits Solid state output for function monitoring and remote diagnostics To be used in 340 - 575 VAC or 480 - 820 VDC supply systems Continuously adjustable output voltage. Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length Main Features Rated output voltages 24 V, 48 VDC Rated output currents 5 A, 10 A, 20 A, 40 A Rated output powers 120 W, 240 W, 480 W, 960 W Typical efficiency of 93% Ambient temperature range during operation -40...+70 °C (480 W variants: -30...+70 °C) Free convection cooling (no forced cooling with ventilators)

CP-T Series

Three-phase Power Supply Units

The CP-T range of three-phase power supply units is the youngest member of ABB's power supply family. In terms of design and functionality, the new range perfectly supplements the existing products and extends the range appropriately.

Main Benefits

  • Solid state output for function monitoring and remote diagnostics
  • To be used in 340 - 575 VAC or 480 - 820 VDC supply systems
  • Continuously adjustable output voltage. Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length

Main Features

  • Rated output voltages 24 V, 48 VDC
  • Rated output currents 5 A, 10 A, 20 A, 40 A
  • Rated output powers 120 W, 240 W, 480 W, 960 W
  • Typical efficiency of 93%
  • Ambient temperature range during operation -40...+70 °C (480 W variants: -30...+70 °C)
  • Free convection cooling (no forced cooling with ventilators)
Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Power Supplies
Product Number CP-T Series
Product Name Three-phase Power Supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details