ABB Inc. High Performance Power Supplies CP-C.1 Series

Description
The CP-C.1 power supplies are ABB’s high-performance and most advanced range. With excellent efficiency, high reliability and innovative functionality it is prepared for the most demanding industrial applications. These power supplies have a 50 % integrated power reserve and operate at an efficiency of up to 94 %. They are equipped with overheat protection and active power factor correction. Combined with a broad AC and DC input range and extensive worldwide approvals the CP-C.1 power supplies are the preferred choice for professional DC applications. Giving the power to control. Main benefits Power reserve and switching of high peak currents keep your application running High efficiency of up to 94 % leads to less energy consumption thus saving money and space while avoiding development of heat Reliable in harsh environments due to application under extreme temperatures conditions Main features Rated output voltage 24 V DC Rated output currents 5 A, 10 A, 20 A Rated output powers 120 W, 240 W, 480 W High efficiency up to 94 % Ambient temperature range during operation -25...+70 °C Free convection cooling (no forced cooling with ventilators)
Datasheet
Description
The CP-C.1 power supplies are ABB’s high-performance and most advanced range. With excellent efficiency, high reliability and innovative functionality it is prepared for the most demanding industrial applications. These power supplies have a 50 % integrated power reserve and operate at an efficiency of up to 94 %. They are equipped with overheat protection and active power factor correction. Combined with a broad AC and DC input range and extensive worldwide approvals the CP-C.1 power supplies are the preferred choice for professional DC applications. Giving the power to control. Main benefits Power reserve and switching of high peak currents keep your application running High efficiency of up to 94 % leads to less energy consumption thus saving money and space while avoiding development of heat Reliable in harsh environments due to application under extreme temperatures conditions Main features Rated output voltage 24 V DC Rated output currents 5 A, 10 A, 20 A Rated output powers 120 W, 240 W, 480 W High efficiency up to 94 % Ambient temperature range during operation -25...+70 °C Free convection cooling (no forced cooling with ventilators)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Power Supplies - CP-C.1 Series - ABB Inc.
Memphis, TN, United States
High Performance Power Supplies
CP-C.1 Series
High Performance Power Supplies CP-C.1 Series
The CP-C.1 power supplies are ABB’s high-performance and most advanced range. With excellent efficiency, high reliability and innovative functionality it is prepared for the most demanding industrial applications. These power supplies have a 50 % integrated power reserve and operate at an efficiency of up to 94 %. They are equipped with overheat protection and active power factor correction. Combined with a broad AC and DC input range and extensive worldwide approvals the CP-C.1 power supplies are the preferred choice for professional DC applications. Giving the power to control. Main benefits Power reserve and switching of high peak currents keep your application running High efficiency of up to 94 % leads to less energy consumption thus saving money and space while avoiding development of heat Reliable in harsh environments due to application under extreme temperatures conditions Main features Rated output voltage 24 V DC Rated output currents 5 A, 10 A, 20 A Rated output powers 120 W, 240 W, 480 W High efficiency up to 94 % Ambient temperature range during operation -25...+70 °C Free convection cooling (no forced cooling with ventilators)

The CP-C.1 power supplies are ABB’s high-performance and most advanced range. With excellent efficiency, high reliability and innovative functionality it is prepared for the most demanding industrial applications. These power supplies have a 50 % integrated power reserve and operate at an efficiency of up to 94 %. They are equipped with overheat protection and active power factor correction. Combined with a broad AC and DC input range and extensive worldwide approvals the CP-C.1 power supplies are the preferred choice for professional DC applications. Giving the power to control.

Main benefits

  • Power reserve and switching of high peak currents keep your application running
  • High efficiency of up to 94 % leads to less energy consumption thus saving money and space while avoiding development of heat
  • Reliable in harsh environments due to application under extreme temperatures conditions

Main features

  • Rated output voltage 24 V DC
  • Rated output currents 5 A, 10 A, 20 A
  • Rated output powers 120 W, 240 W, 480 W
  • High efficiency up to 94 %
  • Ambient temperature range during operation -25...+70 °C
  • Free convection cooling (no forced cooling with ventilators)
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Power Supplies
Product Number CP-C.1 Series
Product Name High Performance Power Supplies
Type DC Power Supply; DC-DC Converter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
DC Output Current 5 to ? amps
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 77538216 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details