Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052467-CMS-100CA
Operating Supply Voltage: 1.5 kV
Accuracy: 0.7 %
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Cable
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Wire/Cable Diameter: 10 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052467-CMS-100CA |
| Product Name | OEM Parts - OEM Parts (C - E) - CMS-100CA |