ABB AB Motor CM3613T

Description
DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE MOTOR, 184TC FRAME, TEFC ENCLOSURE, CLASS F, 5 HP, 208-230/460 VAC, 12.6-11.6/5.8 AMPS, 3450 RPM, 3600 RPM @ 60 HZ, 5.8 AMP HIGH VOLTAGE FULL LOAD, 3 PHASE, CONTINUOUS DUTY RATING, REPLACED BY CEM3613T. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE MOTOR, 184TC FRAME, TEFC ENCLOSURE, CLASS F, 5 HP, 208-230/460 VAC, 12.6-11.6/5.8 AMPS, 3450 RPM, 3600 RPM @ 60 HZ, 5.8 AMP HIGH VOLTAGE FULL LOAD, 3 PHASE, CONTINUOUS DUTY RATING, REPLACED BY CEM3613T. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64261648 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE MOTOR, 184TC FRAME, TEFC ENCLOSURE, CLASS F, 5 HP, 208-230/460 VAC, 12.6-11.6/5.8 AMPS, 3450 RPM, 3600 RPM @ 60 HZ, 5.8 AMP HIGH VOLTAGE FULL LOAD, 3 PHASE, CONTINUOUS DUTY RATING, REPLACED BY CEM3613T. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE MOTOR, 184TC FRAME, TEFC ENCLOSURE, CLASS F, 5 HP, 208-230/460 VAC, 12.6-11.6/5.8 AMPS, 3450 RPM, 3600 RPM @ 60 HZ, 5.8 AMP HIGH VOLTAGE FULL LOAD, 3 PHASE, CONTINUOUS DUTY RATING, REPLACED BY CEM3613T. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64261648
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 8814539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
View Details
211 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details