ABB AB Motor CM3559T

Description
MOTOR, 3 HP, 3450 RPM, 3 PHASE, 60 HZ, 145TC. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 3 HP, 3450 RPM, 3 PHASE, 60 HZ, 145TC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64261593 - Radwell International
Willingboro, NJ, United States
MOTOR, 3 HP, 3450 RPM, 3 PHASE, 60 HZ, 145TC. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 3 HP, 3450 RPM, 3 PHASE, 60 HZ, 145TC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64261593
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(2) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
165:1 micro linear servo 100mm - P8-100-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-068 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.2 amps
View Details