ABB Inc. Three-phase Monitoring Relays CM-P Series

Description
Three-phase Monitoring Relays Reliable monitoring of three-phase mains The reliable and continuous monitoring of three-phase networks guarantees trouble-free and economic operation of machines and installations. The most multifunctional three-phase monitoring relays in the electronic relays and controls assortment are the CM-MPS/N monitoring relays for rated voltage levels up to 820 VAC and 400 Hz. Additionally, a variety of economic and cost-efficient three-phase monitoring relays are offered in this range with specialized functionality. Most devices are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool-free Easy Connect Technology (push-in terminals). Main Benefits Safe and reliable monitoring of all important parameters in your three-phase network Easy Connect Technology withstands highest vibrations Easy to adjust via front face potentiometer Main Features Over-/undervoltage monitoring Phase failure detection Phase unbalance monitoring Phase sequence monitoring TRMS measuring principle Easy Connect Technology with push-in terminals
Datasheet
Description
Three-phase Monitoring Relays Reliable monitoring of three-phase mains The reliable and continuous monitoring of three-phase networks guarantees trouble-free and economic operation of machines and installations. The most multifunctional three-phase monitoring relays in the electronic relays and controls assortment are the CM-MPS/N monitoring relays for rated voltage levels up to 820 VAC and 400 Hz. Additionally, a variety of economic and cost-efficient three-phase monitoring relays are offered in this range with specialized functionality. Most devices are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool-free Easy Connect Technology (push-in terminals). Main Benefits Safe and reliable monitoring of all important parameters in your three-phase network Easy Connect Technology withstands highest vibrations Easy to adjust via front face potentiometer Main Features Over-/undervoltage monitoring Phase failure detection Phase unbalance monitoring Phase sequence monitoring TRMS measuring principle Easy Connect Technology with push-in terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-phase Monitoring Relays - CM-P Series - ABB Inc.
Memphis, TN, United States
Three-phase Monitoring Relays
CM-P Series
Three-phase Monitoring Relays CM-P Series
Three-phase Monitoring Relays Reliable monitoring of three-phase mains The reliable and continuous monitoring of three-phase networks guarantees trouble-free and economic operation of machines and installations. The most multifunctional three-phase monitoring relays in the electronic relays and controls assortment are the CM-MPS/N monitoring relays for rated voltage levels up to 820 VAC and 400 Hz. Additionally, a variety of economic and cost-efficient three-phase monitoring relays are offered in this range with specialized functionality. Most devices are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool-free Easy Connect Technology (push-in terminals). Main Benefits Safe and reliable monitoring of all important parameters in your three-phase network Easy Connect Technology withstands highest vibrations Easy to adjust via front face potentiometer Main Features Over-/undervoltage monitoring Phase failure detection Phase unbalance monitoring Phase sequence monitoring TRMS measuring principle Easy Connect Technology with push-in terminals

Three-phase Monitoring Relays

Reliable monitoring of three-phase mains

The reliable and continuous monitoring of three-phase networks guarantees trouble-free and economic operation of machines and installations. The most multifunctional three-phase monitoring relays in the electronic relays and controls assortment are the CM-MPS/N monitoring relays for rated voltage levels up to 820 VAC and 400 Hz. Additionally, a variety of economic and cost-efficient three-phase monitoring relays are offered in this range with specialized functionality. Most devices are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool-free Easy Connect Technology (push-in terminals).

Main Benefits

  • Safe and reliable monitoring of all important parameters in your three-phase network
  • Easy Connect Technology withstands highest vibrations
  • Easy to adjust via front face potentiometer

Main Features

  • Over-/undervoltage monitoring
  • Phase failure detection
  • Phase unbalance monitoring
  • Phase sequence monitoring
  • TRMS measuring principle
  • Easy Connect Technology with push-in terminals
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Protective Relays and Monitoring Relays
Product Number CM-P Series
Product Name Three-phase Monitoring Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety-monitoring modules - Stop category 0 - SRB303-SQP-SS - SRB303SQP-SS-230V -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details