ABB Inc. Three-phase Monitoring Relays CM-MP Series

Description
Three-phase Monitoring Relays Reliable monitoring of three-phase mains The reliable and continuous monitoring of three-phase networks guarantees trouble-free and economic operation of machines and installations. The most multifunctional three-phase monitoring relays in the electronic relays and controls assortment are the CM-MPS/N monitoring relays for rated voltage levels up to 820 VAC and 400 Hz. Additionally, a variety of economic and cost-efficient three-phase monitoring relays are offered in this range with specialized functionality. Most devices are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool-free Easy Connect Technology (push-in terminals). Main Benefits Safe and reliable monitoring of all important parameters in your three-phase network Easy Connect Technology withstands highest vibrations Easy to adjust via front face potentiometer Main Features Over-/undervoltage monitoring Phase failure detection Phase unbalance monitoring Phase sequence monitoring TRMS measuring principle Easy Connect Technology with push-in terminals
Description
Three-phase Monitoring Relays Reliable monitoring of three-phase mains The reliable and continuous monitoring of three-phase networks guarantees trouble-free and economic operation of machines and installations. The most multifunctional three-phase monitoring relays in the electronic relays and controls assortment are the CM-MPS/N monitoring relays for rated voltage levels up to 820 VAC and 400 Hz. Additionally, a variety of economic and cost-efficient three-phase monitoring relays are offered in this range with specialized functionality. Most devices are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool-free Easy Connect Technology (push-in terminals). Main Benefits Safe and reliable monitoring of all important parameters in your three-phase network Easy Connect Technology withstands highest vibrations Easy to adjust via front face potentiometer Main Features Over-/undervoltage monitoring Phase failure detection Phase unbalance monitoring Phase sequence monitoring TRMS measuring principle Easy Connect Technology with push-in terminals
Datasheet
Datasheet Summary
Powered by GS/AI

The CM-MP Series three-phase monitoring relays from ABB Electrification Products are designed for reliable monitoring of three-phase mains. These relays provide essential functions such as over- and undervoltage monitoring, phase failure detection, phase unbalance monitoring, and phase sequence monitoring. They ensure the safe operation of machines and installations by continuously monitoring critical parameters, which helps prevent potential damage due to electrical faults. The relays are available for rated voltage levels up to 820 VAC and feature two terminal options: screw terminals and push-in terminals, allowing for flexible installation methods. The devices are equipped with an easy-to-use front face potentiometer for straightforward adjustments. The CM-MP Series is suitable for applications requiring robust monitoring solutions in three-phase systems, making them a practical choice for engineers seeking reliability and safety in their electrical installations.

Datasheet Summary
Powered by GS/AI

The CM-MP Series three-phase monitoring relays from ABB Electrification Products are designed for reliable monitoring of three-phase mains. These relays provide essential functions such as over- and undervoltage monitoring, phase failure detection, phase unbalance monitoring, and phase sequence monitoring. They ensure the safe operation of machines and installations by continuously monitoring critical parameters, which helps prevent potential damage due to electrical faults. The relays are available for rated voltage levels up to 820 VAC and feature two terminal options: screw terminals and push-in terminals, allowing for flexible installation methods. The devices are equipped with an easy-to-use front face potentiometer for straightforward adjustments. The CM-MP Series is suitable for applications requiring robust monitoring solutions in three-phase systems, making them a practical choice for engineers seeking reliability and safety in their electrical installations.

Suppliers

Company
Product
Description
Supplier Links
Three-phase Monitoring Relays - CM-MP Series - ABB Inc.
Memphis, TN, United States
Three-phase Monitoring Relays
CM-MP Series
Three-phase Monitoring Relays CM-MP Series
Three-phase Monitoring Relays Reliable monitoring of three-phase mains The reliable and continuous monitoring of three-phase networks guarantees trouble-free and economic operation of machines and installations. The most multifunctional three-phase monitoring relays in the electronic relays and controls assortment are the CM-MPS/N monitoring relays for rated voltage levels up to 820 VAC and 400 Hz. Additionally, a variety of economic and cost-efficient three-phase monitoring relays are offered in this range with specialized functionality. Most devices are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool-free Easy Connect Technology (push-in terminals). Main Benefits Safe and reliable monitoring of all important parameters in your three-phase network Easy Connect Technology withstands highest vibrations Easy to adjust via front face potentiometer Main Features Over-/undervoltage monitoring Phase failure detection Phase unbalance monitoring Phase sequence monitoring TRMS measuring principle Easy Connect Technology with push-in terminals

Three-phase Monitoring Relays

Reliable monitoring of three-phase mains

The reliable and continuous monitoring of three-phase networks guarantees trouble-free and economic operation of machines and installations. The most multifunctional three-phase monitoring relays in the electronic relays and controls assortment are the CM-MPS/N monitoring relays for rated voltage levels up to 820 VAC and 400 Hz. Additionally, a variety of economic and cost-efficient three-phase monitoring relays are offered in this range with specialized functionality. Most devices are available with two different terminal versions. You can choose between the proven screw connection technology (double-chamber cage connection terminals) and the completely tool-free Easy Connect Technology (push-in terminals).

Main Benefits

  • Safe and reliable monitoring of all important parameters in your three-phase network
  • Easy Connect Technology withstands highest vibrations
  • Easy to adjust via front face potentiometer

Main Features

  • Over-/undervoltage monitoring
  • Phase failure detection
  • Phase unbalance monitoring
  • Phase sequence monitoring
  • TRMS measuring principle
  • Easy Connect Technology with push-in terminals
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Protective Relays and Monitoring Relays
Product Number CM-MP Series
Product Name Three-phase Monitoring Relays
Voltage Sensitive Relay Overvoltage Protection (optional feature); Undervoltage (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553480065040 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
TO-5/.100 Grid Relays - 1-1617600-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Monitoring Relays - 426872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Current Sensing Range 10 amps
View Details