ABB Inc. Insulation Monitoring Relays CM-IW Series

Description
Insulation Monitoring Relays Reliable insulation monitoring of your IT system The insulation monitoring relays of the CM-IWx range guarantee a continuous insulation monitoring of an IT system. The devices recognize insulation faults as they develop and trip immediately if the value has fallen below the minimum set threshold (1-200 kOhm). This ensures a reliable operation of the system and prevents operational interruption caused by a second, more severe, insulation fault which may lead to a short circuit tripping the main circuit breaker. Main Benefits Down-time reduction Safe and reliable operation Easy to install Main Features Monitoring of system voltages up 1000 VDC and 690 VAC Monitoring of system leakage capacitances up to 2000 µF All kind of systems can be monitored: 2-wire, 3-wire, 4-wire as well as battery systems Prognostic measuring principle Interrupted wire detection configurable Non-volatile fault storage configurable
Description
Insulation Monitoring Relays Reliable insulation monitoring of your IT system The insulation monitoring relays of the CM-IWx range guarantee a continuous insulation monitoring of an IT system. The devices recognize insulation faults as they develop and trip immediately if the value has fallen below the minimum set threshold (1-200 kOhm). This ensures a reliable operation of the system and prevents operational interruption caused by a second, more severe, insulation fault which may lead to a short circuit tripping the main circuit breaker. Main Benefits Down-time reduction Safe and reliable operation Easy to install Main Features Monitoring of system voltages up 1000 VDC and 690 VAC Monitoring of system leakage capacitances up to 2000 µF All kind of systems can be monitored: 2-wire, 3-wire, 4-wire as well as battery systems Prognostic measuring principle Interrupted wire detection configurable Non-volatile fault storage configurable
Datasheet
Datasheet Summary
Powered by GS/AI

The CM-IW series insulation monitoring relays provide continuous insulation monitoring for unearthed IT AC, DC, and mixed AC/DC systems up to 1500 V, including photovoltaic and battery-powered applications. The device features configurable prewarning (20 kΩ to 2 MΩ) and warning (1 kΩ to 250 kΩ) thresholds, a 90 mm width, and dual relay outputs for alarm and prewarning states with selectable open- or closed-circuit operation. It supports earth leakage capacitances up to 3000 μF, includes broken-wire detection on all measuring terminals, and performs automatic and manual self-tests. The insulation resistance is displayed via an LED chain and complies with IEC/EN 61557-8. Adjustment is made through front-mounted rotary switches, and an external test/reset pushbutton can be connected. The unit operates without a coupling device and monitors systems even with voltage-free mains.

Datasheet Summary
Powered by GS/AI

The CM-IW series insulation monitoring relays provide continuous insulation monitoring for unearthed IT AC, DC, and mixed AC/DC systems up to 1500 V, including photovoltaic and battery-powered applications. The device features configurable prewarning (20 kΩ to 2 MΩ) and warning (1 kΩ to 250 kΩ) thresholds, a 90 mm width, and dual relay outputs for alarm and prewarning states with selectable open- or closed-circuit operation. It supports earth leakage capacitances up to 3000 μF, includes broken-wire detection on all measuring terminals, and performs automatic and manual self-tests. The insulation resistance is displayed via an LED chain and complies with IEC/EN 61557-8. Adjustment is made through front-mounted rotary switches, and an external test/reset pushbutton can be connected. The unit operates without a coupling device and monitors systems even with voltage-free mains.

Suppliers

Company
Product
Description
Supplier Links
Insulation Monitoring Relays - CM-IW Series - ABB Inc.
Memphis, TN, United States
Insulation Monitoring Relays
CM-IW Series
Insulation Monitoring Relays CM-IW Series
Insulation Monitoring Relays Reliable insulation monitoring of your IT system The insulation monitoring relays of the CM-IWx range guarantee a continuous insulation monitoring of an IT system. The devices recognize insulation faults as they develop and trip immediately if the value has fallen below the minimum set threshold (1-200 kOhm). This ensures a reliable operation of the system and prevents operational interruption caused by a second, more severe, insulation fault which may lead to a short circuit tripping the main circuit breaker. Main Benefits Down-time reduction Safe and reliable operation Easy to install Main Features Monitoring of system voltages up 1000 VDC and 690 VAC Monitoring of system leakage capacitances up to 2000 µF All kind of systems can be monitored: 2-wire, 3-wire, 4-wire as well as battery systems Prognostic measuring principle Interrupted wire detection configurable Non-volatile fault storage configurable

Insulation Monitoring Relays

Reliable insulation monitoring of your IT system

The insulation monitoring relays of the CM-IWx range guarantee a continuous insulation monitoring of an IT system. The devices recognize insulation faults as they develop and trip immediately if the value has fallen below the minimum set threshold (1-200 kOhm). This ensures a reliable operation of the system and prevents operational interruption caused by a second, more severe, insulation fault which may lead to a short circuit tripping the main circuit breaker.

Main Benefits

  • Down-time reduction
  • Safe and reliable operation
  • Easy to install

Main Features

  • Monitoring of system voltages up 1000 VDC and 690 VAC
  • Monitoring of system leakage capacitances up to 2000 µF
  • All kind of systems can be monitored: 2-wire, 3-wire, 4-wire as well as battery systems
  • Prognostic measuring principle
  • Interrupted wire detection configurable
  • Non-volatile fault storage configurable
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Protective Relays and Monitoring Relays
Product Number CM-IW Series
Product Name Insulation Monitoring Relays
Features Latching (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553280485040 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
1/5-Size Relays - 1-1617350-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details