Open Frame AC DC Converters 1 Output 12V 16.7A 90 ~ 264 VAC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 555-CLP0212FPEX5Z01C-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; 1 |
| Form Factor | Open Frame |
| Features | Power Factor Correction |