ABB AB Motor CL3509

Description
MOTOR, SINGLE PHASE, TEFC, C-FACE, FOOT MOUNTED, HP 1, RPM 3600, NEMA FRAME 56C, FULL LOAD EFFICIENCY 68, VOLTAGE 115/230, AMPS 5.9. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, SINGLE PHASE, TEFC, C-FACE, FOOT MOUNTED, HP 1, RPM 3600, NEMA FRAME 56C, FULL LOAD EFFICIENCY 68, VOLTAGE 115/230, AMPS 5.9. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 68276783 - Radwell International
Willingboro, NJ, United States
MOTOR, SINGLE PHASE, TEFC, C-FACE, FOOT MOUNTED, HP 1, RPM 3600, NEMA FRAME 56C, FULL LOAD EFFICIENCY 68, VOLTAGE 115/230, AMPS 5.9. FREE 2 YEAR RADWELL WARRANTY

MOTOR, SINGLE PHASE, TEFC, C-FACE, FOOT MOUNTED, HP 1, RPM 3600, NEMA FRAME 56C, FULL LOAD EFFICIENCY 68, VOLTAGE 115/230, AMPS 5.9. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 68276783
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
Planetary Gear Motor - YHD-20PGM310-118K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
Continuous Current 0.7000 amps
View Details
 - PGM.WH50EL-25-24180C Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0268 HP
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX32 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details