ABB AB Motor CJM3115

Description
MOTOR, JET PUMP, 3 PH, 56J FRAME, 1 HP, 230-460 V, 60 HZ, 1.6 AMP, 3600 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, JET PUMP, 3 PH, 56J FRAME, 1 HP, 230-460 V, 60 HZ, 1.6 AMP, 3600 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64260831 - Radwell International
Willingboro, NJ, United States
MOTOR, JET PUMP, 3 PH, 56J FRAME, 1 HP, 230-460 V, 60 HZ, 1.6 AMP, 3600 RPM. FREE 2 YEAR RADWELL WARRANTY

MOTOR, JET PUMP, 3 PH, 56J FRAME, 1 HP, 230-460 V, 60 HZ, 1.6 AMP, 3600 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64260831
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Planetary Gearmotor - MobilePower™ Wheel-Drive MPW52 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
View Details
SXG Gear Motor, 400V Batteryless - SXG55DW_-VL155-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 35:1 6 volts - L16-100-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
Power Window Lift Motor - PGM-578-VHL - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Worm
View Details