ABB Inc. CurrentGuard™ Plus Surge Suppression System CGP 200

Description
With our new innovative Z-Path System, component-level fusing and enhanced built-in EMI/RFI filter, CurrentGuard™ and CurrentGuard™ Plus, offer the best-in-class performance and reliability in surge protection. Available in all standard voltage configurations with six surge ratings, CurrentGuard™ and CurrentGuard™ Plus are the ideal choices for premium surge protection needs. Features include: Innovative Z-Path System ensures equal current sharing, increased reliability and maximum performance Individually fused MOVs provide superior protection and continuous operation 200kAIC short circuit current rating allows direct bus connection without the need of an upstream over-current protection device Includes best-in-class UL 1283 enhanced EMI/RFI filter All modes of protection (L-N, L-G, N-G & L-L) Form C contacts and audible alarm with silence button – standard Surge event counter – standard DTS-2 compatible for “proactive” testing Ultra compact steel NEMA 4 enclosure makes installation flexible 15-Year standard product warranty
Datasheet
Description
With our new innovative Z-Path System, component-level fusing and enhanced built-in EMI/RFI filter, CurrentGuard™ and CurrentGuard™ Plus, offer the best-in-class performance and reliability in surge protection. Available in all standard voltage configurations with six surge ratings, CurrentGuard™ and CurrentGuard™ Plus are the ideal choices for premium surge protection needs. Features include: Innovative Z-Path System ensures equal current sharing, increased reliability and maximum performance Individually fused MOVs provide superior protection and continuous operation 200kAIC short circuit current rating allows direct bus connection without the need of an upstream over-current protection device Includes best-in-class UL 1283 enhanced EMI/RFI filter All modes of protection (L-N, L-G, N-G & L-L) Form C contacts and audible alarm with silence button – standard Surge event counter – standard DTS-2 compatible for “proactive” testing Ultra compact steel NEMA 4 enclosure makes installation flexible 15-Year standard product warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CurrentGuard™ Plus Surge Suppression System - CGP 200 - ABB Inc.
Memphis, TN, United States
CurrentGuard™ Plus Surge Suppression System
CGP 200
CurrentGuard™ Plus Surge Suppression System CGP 200
With our new innovative Z-Path System, component-level fusing and enhanced built-in EMI/RFI filter, CurrentGuard™ and CurrentGuard™ Plus, offer the best-in-class performance and reliability in surge protection. Available in all standard voltage configurations with six surge ratings, CurrentGuard™ and CurrentGuard™ Plus are the ideal choices for premium surge protection needs. Features include: Innovative Z-Path System ensures equal current sharing, increased reliability and maximum performance Individually fused MOVs provide superior protection and continuous operation 200kAIC short circuit current rating allows direct bus connection without the need of an upstream over-current protection device Includes best-in-class UL 1283 enhanced EMI/RFI filter All modes of protection (L-N, L-G, N-G & L-L) Form C contacts and audible alarm with silence button – standard Surge event counter – standard DTS-2 compatible for “proactive” testing Ultra compact steel NEMA 4 enclosure makes installation flexible 15-Year standard product warranty

With our new innovative Z-Path System, component-level fusing and enhanced built-in EMI/RFI filter, CurrentGuard™ and CurrentGuard™ Plus, offer the best-in-class performance and reliability in surge protection.

Available in all standard voltage configurations with six surge ratings, CurrentGuard™ and CurrentGuard™ Plus are the ideal choices for premium surge protection needs.

Features include:

  • Innovative Z-Path System ensures equal current sharing, increased reliability and maximum performance
  • Individually fused MOVs provide superior protection and continuous operation
  • 200kAIC short circuit current rating allows direct bus connection without the need of an upstream over-current protection device
  • Includes best-in-class UL 1283 enhanced EMI/RFI filter
  • All modes of protection (L-N, L-G, N-G & L-L)
  • Form C contacts and audible alarm with silence button – standard
  • Surge event counter – standard
  • DTS-2 compatible for “proactive” testing
  • Ultra compact steel NEMA 4 enclosure makes installation flexible
  • 15-Year standard product warranty
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Surge Protective Devices (SPDs)
Product Number CGP 200
Product Name CurrentGuard™ Plus Surge Suppression System
TVSS Signal Protection Single Phase; Three Phase
Mounting Wall/Panel
Connection Parallel
Standards CE Marking; IEC; IEEE; UL; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Transient Protection Module - 300 W - LGDS300 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 300 watts
View Details