ABB Inc. CurrentGuard™ Surge Suppression System CG 80

Description
With our new innovative Z-Path System, component-level fusing and enhanced built-in EMI/RFI filter, CurrentGuard™ and CurrentGuard™ Plus, offer the best-in-class performance and reliability in surge protection. Available in all standard voltage configurations with six surge ratings, CurrentGuard™ and CurrentGuard™ Plus are the ideal choices for premium surge protection needs. Features include: Innovative Z-Path System ensures equal current sharing, increased reliability and maximum performance Each mode protected by surge rated over-current fuse 200kAIC short circuit current rating allows direct bus connection without the need of an upstream over-current protection device Includes UL 1283 standard EMI/RFI filter All modes of protection (L-N, L-G, N-G & L-L) Standard monitoring includes Form C contacts and audible alarm with silence button DTS-2 compatible for “proactive” testing Ultra compact steel NEMA 4 enclosure makes installation flexible 10-Year standard product warranty
Datasheet
Description
With our new innovative Z-Path System, component-level fusing and enhanced built-in EMI/RFI filter, CurrentGuard™ and CurrentGuard™ Plus, offer the best-in-class performance and reliability in surge protection. Available in all standard voltage configurations with six surge ratings, CurrentGuard™ and CurrentGuard™ Plus are the ideal choices for premium surge protection needs. Features include: Innovative Z-Path System ensures equal current sharing, increased reliability and maximum performance Each mode protected by surge rated over-current fuse 200kAIC short circuit current rating allows direct bus connection without the need of an upstream over-current protection device Includes UL 1283 standard EMI/RFI filter All modes of protection (L-N, L-G, N-G & L-L) Standard monitoring includes Form C contacts and audible alarm with silence button DTS-2 compatible for “proactive” testing Ultra compact steel NEMA 4 enclosure makes installation flexible 10-Year standard product warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CurrentGuard™ Surge Suppression System - CG 80 - ABB Inc.
Memphis, TN, United States
CurrentGuard™ Surge Suppression System
CG 80
CurrentGuard™ Surge Suppression System CG 80
With our new innovative Z-Path System, component-level fusing and enhanced built-in EMI/RFI filter, CurrentGuard™ and CurrentGuard™ Plus, offer the best-in-class performance and reliability in surge protection. Available in all standard voltage configurations with six surge ratings, CurrentGuard™ and CurrentGuard™ Plus are the ideal choices for premium surge protection needs. Features include: Innovative Z-Path System ensures equal current sharing, increased reliability and maximum performance Each mode protected by surge rated over-current fuse 200kAIC short circuit current rating allows direct bus connection without the need of an upstream over-current protection device Includes UL 1283 standard EMI/RFI filter All modes of protection (L-N, L-G, N-G & L-L) Standard monitoring includes Form C contacts and audible alarm with silence button DTS-2 compatible for “proactive” testing Ultra compact steel NEMA 4 enclosure makes installation flexible 10-Year standard product warranty

With our new innovative Z-Path System, component-level fusing and enhanced built-in EMI/RFI filter, CurrentGuard™ and CurrentGuard™ Plus, offer the best-in-class performance and reliability in surge protection.

Available in all standard voltage configurations with six surge ratings, CurrentGuard™ and CurrentGuard™ Plus are the ideal choices for premium surge protection needs.

Features include:

  • Innovative Z-Path System ensures equal current sharing, increased reliability and maximum performance
  • Each mode protected by surge rated over-current fuse
  • 200kAIC short circuit current rating allows direct bus connection without the need of an upstream over-current protection device
  • Includes UL 1283 standard EMI/RFI filter
  • All modes of protection (L-N, L-G, N-G & L-L)
  • Standard monitoring includes Form C contacts and audible alarm with silence button
  • DTS-2 compatible for “proactive” testing
  • Ultra compact steel NEMA 4 enclosure makes installation flexible
  • 10-Year standard product warranty
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Surge Protective Devices (SPDs)
Product Number CG 80
Product Name CurrentGuard™ Surge Suppression System
TVSS Signal Protection Single Phase; Three Phase
Mounting Wall/Panel
Connection Parallel
Standards ANSI; CE Marking; IEC; IEEE; UL; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-esb-01-25a-20497 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 25 amps
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
EMC Filter - FC-FX3D - MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Mounting PCB
Standards RoHS
Surge Current 3.5 amps
View Details