ABB AB Motor CEWDM3558

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 2, RPM 1800, NEMA FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 2.9. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 2, RPM 1800, NEMA FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 2.9. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 79083698 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 2, RPM 1800, NEMA FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 2.9. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 2, RPM 1800, NEMA FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 86.5, VOLTAGE 230/460, AMPS 2.9. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 79083698
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
Aluminum Alloy Lift Adjustable Desk Gear Motor – Screw Lock Type - YHD-3041L - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
 - PGM.WH50DR-25-13180D Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0268 HP
View Details
BLDC Planetary Gearmotor - MobilePower™ Wheel-Drive MPW52 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
View Details