ABB Process Automation Division Pushbutton Switch, Spst-Nc, 1.5A, Screw; Contact Configuration Abb CE4T-10R-01

Description
PUSHBUTTON SWITCH, SPST-NC, 1.5A, SCREW; Contact Configuration:SPST-N C; Switch Operation:Twist Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NC, 1.5A, SCREW; Contact Configuration:SPST-N C; Switch Operation:Twist Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-Nc, 1.5A, Screw; Contact Configuration Abb - 61Y0199 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-Nc, 1.5A, Screw; Contact Configuration Abb
61Y0199
Pushbutton Switch, Spst-Nc, 1.5A, Screw; Contact Configuration Abb 61Y0199
PUSHBUTTON SWITCH, SPST-NC, 1.5A, SCREW; Contact Configuration:SPST-N C; Switch Operation:Twist Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NC, 1.5A, SCREW; Contact Configuration:SPST-NC; Switch Operation:Twist Release; Switch Terminals:Screw; Contact Current Max:1.5A; Contact Voltage AC Nom:127V; Contact Voltage DC Nom:-; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 61Y0199
Product Name Pushbutton Switch, Spst-Nc, 1.5A, Screw; Contact Configuration Abb
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BACAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Type 7&9 Station 800H PB - 800H-2HAM7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details