ABB AB
CE4T-10R-01 -- ABBG PUSHBUTTON NON-ILLUMINATED
ABB AB
ABBG Pushbutton Non-Illuminated
CE4T-10R-01
Description
40MM TW-REL RED, 1 NC
-
Galco Industrial Electronics
Description
40MM TW-REL RED, 1 NC
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
CE4T-10R-01 |
|
Product Name
|
ABBG Pushbutton Non-Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Switch Function
Momentary Contact
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details