ABB AB Motor CDPWD3445

Description
MOTOR, 1750RPM, 1HP, 90VDC, 10AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1750RPM, 1HP, 90VDC, 10AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64251267 - Radwell International
Willingboro, NJ, United States
MOTOR, 1750RPM, 1HP, 90VDC, 10AMP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1750RPM, 1HP, 90VDC, 10AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64251267
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 25**...26MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
165:1 micro linear servo 100mm - P8-100-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-60V GP42-139 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 0.8900 amps
View Details