ABB AB Motor CDPWD3440

Description
DRIVE MOTOR, WASHDOWN DUTY, PERMANENT MAGNET, TENV AND TEFC, C-FACE WITH BASE, .75HP, 1752RPM, 7.6AMP, 90V. FREE 2 YEAR RADWELL WARRANTY
Description
DRIVE MOTOR, WASHDOWN DUTY, PERMANENT MAGNET, TENV AND TEFC, C-FACE WITH BASE, .75HP, 1752RPM, 7.6AMP, 90V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64251262 - Radwell International
Willingboro, NJ, United States
DRIVE MOTOR, WASHDOWN DUTY, PERMANENT MAGNET, TENV AND TEFC, C-FACE WITH BASE, .75HP, 1752RPM, 7.6AMP, 90V. FREE 2 YEAR RADWELL WARRANTY

DRIVE MOTOR, WASHDOWN DUTY, PERMANENT MAGNET, TENV AND TEFC, C-FACE WITH BASE, .75HP, 1752RPM, 7.6AMP, 90V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64251262
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

BLDC Planetary Gearmotor - MobilePower™ Wheel-Drive MPW52 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
View Details
AC Motors - 7736891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type AC Motor
AC Construction Induction geared; Induction
Phase Three-phase
View Details
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor - B0512N4081 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
SXA Gear Motor, 200V Batteryless - SXA20AW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 50 : 1
Units Metric
View Details