ABB AB Motor CDPWD3330

Description
MOTOR, .5 HP, 4.8 AMP, 1750 RPM, 90 V. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, .5 HP, 4.8 AMP, 1750 RPM, 90 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64251249 - Radwell International
Willingboro, NJ, United States
MOTOR, .5 HP, 4.8 AMP, 1750 RPM, 90 V. FREE 2 YEAR RADWELL WARRANTY

MOTOR, .5 HP, 4.8 AMP, 1750 RPM, 90 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64251249
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 10**...10*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 4 to 4096 : 1
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
50mm mini linear servo - P16-50-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-051 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
View Details