ABB AB Motor CDPSWD3430

Description
WASHDOWN DUTY PERMANENT MAGNET SCR DRIVE MOTOR, 1/2HP, 90VDC, 1750RPM, 5.2AMP. FREE 2 YEAR RADWELL WARRANTY
Description
WASHDOWN DUTY PERMANENT MAGNET SCR DRIVE MOTOR, 1/2HP, 90VDC, 1750RPM, 5.2AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64251142 - Radwell International
Willingboro, NJ, United States
WASHDOWN DUTY PERMANENT MAGNET SCR DRIVE MOTOR, 1/2HP, 90VDC, 1750RPM, 5.2AMP. FREE 2 YEAR RADWELL WARRANTY

WASHDOWN DUTY PERMANENT MAGNET SCR DRIVE MOTOR, 1/2HP, 90VDC, 1750RPM, 5.2AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64251142
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Planetary Gear Motor - YHD-55PGM6340 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PGM.D105M1084-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0080 HP
View Details