ABB AB Motor CDP3440

Description
MOTOR, PERMANENT MAGNET SCR SERIES, 7.6 AMP, 90 VDC, 0.75 HP, 1750 RPM, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, PERMANENT MAGNET SCR SERIES, 7.6 AMP, 90 VDC, 0.75 HP, 1750 RPM, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64251015 - Radwell International
Willingboro, NJ, United States
MOTOR, PERMANENT MAGNET SCR SERIES, 7.6 AMP, 90 VDC, 0.75 HP, 1750 RPM, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

MOTOR, PERMANENT MAGNET SCR SERIES, 7.6 AMP, 90 VDC, 0.75 HP, 1750 RPM, 56C FRAME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64251015
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 22**...22*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-079 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details