ABB AB Motor CDP3335

Description
MOTOR, .5HP,2500RPM,DC,56C, 3327P,TENV,F1, ENCL TENV, FRAME 3300P, OUTPUT 0.5, SPEC 33-2123Z148, RPM 2500 1/MIN, DIMENSION L16.5 X W11.5 X H11.125 IN. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, .5HP,2500RPM,DC,56C, 3327P,TENV,F1, ENCL TENV, FRAME 3300P, OUTPUT 0.5, SPEC 33-2123Z148, RPM 2500 1/MIN, DIMENSION L16.5 X W11.5 X H11.125 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64250967 - Radwell International
Willingboro, NJ, United States
MOTOR, .5HP,2500RPM,DC,56C, 3327P,TENV,F1, ENCL TENV, FRAME 3300P, OUTPUT 0.5, SPEC 33-2123Z148, RPM 2500 1/MIN, DIMENSION L16.5 X W11.5 X H11.125 IN. FREE 2 YEAR RADWELL WARRANTY

MOTOR, .5HP,2500RPM,DC,56C,3327P,TENV,F1, ENCL TENV, FRAME 3300P, OUTPUT 0.5, SPEC 33-2123Z148, RPM 2500 1/MIN, DIMENSION L16.5 X W11.5 X H11.125 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64250967
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - 1526...16MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 18.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 5 : 1
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-150 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details