ABB AB Motor CDP3326

Description
MOTOR .5HP 1750RPM TENV 56C-FRAME 108VDC. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR .5HP 1750RPM TENV 56C-FRAME 108VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64250957 - Radwell International
Willingboro, NJ, United States
MOTOR .5HP 1750RPM TENV 56C-FRAME 108VDC. FREE 2 YEAR RADWELL WARRANTY

MOTOR .5HP 1750RPM TENV 56C-FRAME 108VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64250957
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297E-48V GP42-035 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
DC Motors - 8777161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Planetary; Planetary
View Details