ABB AB Motor CD5375

Description
DRIVE MOTORS, TEFC, C-FACE WITH BASE, 3/4HP, 1750RPM, 90AMP, 100V 50HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DRIVE MOTORS, TEFC, C-FACE WITH BASE, 3/4HP, 1750RPM, 90AMP, 100V 50HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64250845 - Radwell International
Willingboro, NJ, United States
DRIVE MOTORS, TEFC, C-FACE WITH BASE, 3/4HP, 1750RPM, 90AMP, 100V 50HZ. FREE 2 YEAR RADWELL WARRANTY

DRIVE MOTORS, TEFC, C-FACE WITH BASE, 3/4HP, 1750RPM, 90AMP, 100V 50HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64250845
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 08**...08*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.2 VDC
Gear Type Planetary
Gearbox Ratio 13 to 809 : 1
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-093 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details