ABB AB Motor CD3425

Description
MOTOR, .25HP,1750RPM,DC,56C ,3413D,TEFC,F1,N, ENCL TEFC, FRAME 3400D, OUTPUT 0.25, SPEC 34-6172-1482, RPM 1750, DIMENSION L16.5 X W11.5 X H11.125 IN. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, .25HP,1750RPM,DC,56C ,3413D,TEFC,F1,N, ENCL TEFC, FRAME 3400D, OUTPUT 0.25, SPEC 34-6172-1482, RPM 1750, DIMENSION L16.5 X W11.5 X H11.125 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64250787 - Radwell International
Willingboro, NJ, United States
MOTOR, .25HP,1750RPM,DC,56C ,3413D,TEFC,F1,N, ENCL TEFC, FRAME 3400D, OUTPUT 0.25, SPEC 34-6172-1482, RPM 1750, DIMENSION L16.5 X W11.5 X H11.125 IN. FREE 2 YEAR RADWELL WARRANTY

MOTOR, .25HP,1750RPM,DC,56C,3413D,TEFC,F1,N, ENCL TEFC, FRAME 3400D, OUTPUT 0.25, SPEC 34-6172-1482, RPM 1750, DIMENSION L16.5 X W11.5 X H11.125 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64250787
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details
 - PGM.WH50BL-25-24180C Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0268 HP
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX32 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details